CAP CER 82PF 250V NP0 0603
CAP CER 82PF 250V NP0 0603
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 600S820GT250XT | 600S820GT250XT |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors; Ultracapacitor | Single-Layer |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; Bypass; RF, Microwave, High Frequency, Bypass, Decoupling |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |