Manufacturer: American Technical Ceramics
Win Source Part Number: 764393-600S7R5CT250X
Series: ATC 600S
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Ultra Low ESR
Package: 0603
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 7.5pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Multilayer Ceramic Capacitors MLCC - SMD/SMT 250volts 7.5pF
CAP CER 7.5PF 250V C0G/NP0 0603
| Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 764393-600S7R5CT250XT | 60-600S7R5CT250XT | 600S7R5CT250XT |
| Product Name | Ceramic Capacitors - 600S7R5CT250XT | Multilayer Ceramic Capacitors MLCC - SMD/SMT 250volts 7.5pF | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 7.50E-6 microF | 7.50E-6 microF | 7.50E-6 microF |
| WVDC | 250 volts | 250 volts | 250 volts |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC | Surface Mount Technology; Surface Mount, MLCC |
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) |