American Technical Ceramics Corp. Ceramic Capacitors - 600S680JT250XT 600S680JT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1006556-600S680JT250 XT Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 68pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1006556-600S680JT250 XT Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 68pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600S680JT250XT - 1006556-600S680JT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600S680JT250XT
1006556-600S680JT250XT
Ceramic Capacitors - 600S680JT250XT 1006556-600S680JT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 1006556-600S680JT250 XT Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 68pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 1006556-600S680JT250XT
Packaging: Reel - TR
Features: High Q, Low Loss, Ultra Low ESR
Voltage Rating: 250V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 68pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.89mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1006556-600S680JT250XT
Product Name Ceramic Capacitors - 600S680JT250XT
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 6.80E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details