CAP CER 56PF 250V C0G/NP0 0603
CAP CER 56PF 250V C0G/NP0 0603
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 600S560GT250XT | 600S560GT250XT |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Single-Layer | Film Capacitors; Ultracapacitor |
| Applications | High Frequency; Bypass; RF, Microwave, High Frequency, Bypass, Decoupling | High Frequency; RF / Microwave; Bypass |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF |