American Technical Ceramics Corp. Ceramic Capacitors - 600S4R7AT250XT 600S4R7AT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 764387-600S4R7AT250X T Series: ATC 600S Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0603 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 4.7pF Tolerance: ±0.05pF Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Voltage Rating DC: 250V Thickness (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 764387-600S4R7AT250X T Series: ATC 600S Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0603 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 4.7pF Tolerance: ±0.05pF Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Voltage Rating DC: 250V Thickness (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600S4R7AT250XT - 764387-600S4R7AT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600S4R7AT250XT
764387-600S4R7AT250XT
Ceramic Capacitors - 600S4R7AT250XT 764387-600S4R7AT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 764387-600S4R7AT250X T Series: ATC 600S Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0603 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 4.7pF Tolerance: ±0.05pF Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Voltage Rating DC: 250V Thickness (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: American Technical Ceramics
Win Source Part Number: 764387-600S4R7AT250XT
Series: ATC 600S
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Ultra Low ESR
Package: 0603
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 4.7pF
Tolerance: ±0.05pF
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 600S4R7AT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600S4R7AT250XT
Ceramic Capacitors 600S4R7AT250XT
CAP CER 4.7PF 250V C0G/NP0 0603

CAP CER 4.7PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 764387-600S4R7AT250XT 600S4R7AT250XT
Product Name Ceramic Capacitors - 600S4R7AT250XT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-6 microF 4.70E-6 microF
WVDC 250 volts 250 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Packing Method Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 336SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details