Manufacturer: American Technical Ceramics
Win Source Part Number: 1006548-600S3R9BT250
Packaging: Reel - TR
Features: High Q, Low Loss, Ultra Low ESR
Voltage Rating: 250V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 3.9pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.89mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
American Technical Ceramics (ATC) Multilayer Ceramic Capacitors MLCC - SMDSMT 250volts 3.9pF
CAP CER 3.9PF 250V C0G/NP0 0603
| Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1006548-600S3R9BT250XT | 60-600S3R9BT250XT | 600S3R9BT250XT |
| Product Name | Ceramic Capacitors - 600S3R9BT250XT | American Technical Ceramics (ATC) Multilayer Ceramic Capacitors MLCC - SMDSMT 250volts 3.9pF | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 3.90E-6 microF | 3.90E-6 microF | 3.90E-6 microF |
| WVDC | 250 volts | 250 volts | 250 volts |
| WVAC | 250 volts | 250 volts | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC | Surface Mount Technology; Surface Mount, MLCC |