American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 600S390FT250XT

Description
Win Source Part Number: 1039527-600S390FT250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 39 pF Tolerance: ±1% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): GQM1875C2E390FB12D; 06031A390FAT2A; C0603C390F5GACTU; C0603C390F1GACTU; GRM1885C1H390FA01D; GRM1885C1H390FA01J; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600S390FTDRB,1284-12 10-2,600S390FT,1284- 1210-1,1284-1210-6,A TC600S390FT250XT,600 S390FT250XT\\4000,60 0S390FTDRN
Request a Quote Datasheet
Description
Win Source Part Number: 1039527-600S390FT250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 39 pF Tolerance: ±1% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): GQM1875C2E390FB12D; 06031A390FAT2A; C0603C390F5GACTU; C0603C390F1GACTU; GRM1885C1H390FA01D; GRM1885C1H390FA01J; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600S390FTDRB,1284-12 10-2,600S390FT,1284- 1210-1,1284-1210-6,A TC600S390FT250XT,600 S390FT250XT\\4000,60 0S390FTDRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1039527-600S390FT250XT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1039527-600S390FT250XT
Capacitors - Ceramic Capacitors 1039527-600S390FT250XT
Win Source Part Number: 1039527-600S390FT250 XT Category: Capacitors>Ceramic Capacitors Series: ATC 600S Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 39 pF Tolerance: ±1% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.89mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): GQM1875C2E390FB12D; 06031A390FAT2A; C0603C390F5GACTU; C0603C390F1GACTU; GRM1885C1H390FA01D; GRM1885C1H390FA01J; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600S390FTDRB,1284-12 10-2,600S390FT,1284- 1210-1,1284-1210-6,A TC600S390FT250XT,600 S390FT250XT\\4000,60 0S390FTDRN

Win Source Part Number: 1039527-600S390FT250XT
Category: Capacitors>Ceramic Capacitors
Series: ATC 600S
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Standard Package: 4,000
Capacitance: 39 pF
Tolerance: ±1%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.89mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): GQM1875C2E390FB12D; 06031A390FAT2A; C0603C390F5GACTU; C0603C390F1GACTU; GRM1885C1H390FA01D; GRM1885C1H390FA01J;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
Other Names: 600S390FTDRB,1284-1210-2,600S390FT,1284-1210-1,1284-1210-6,ATC600S390FT250XT,600S390FT250XT\\4000,600S390FTDRN

Buy Now Datasheet
Ceramic Capacitors - 600S390FT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600S390FT250XT
Ceramic Capacitors 600S390FT250XT
CAP CER 39PF 250V C0G/NP0 0603

CAP CER 39PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1039527-600S390FT250XT 600S390FT250XT
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-5 microF 3.90E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultracapacitors - EDC474Z5R5V - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF430K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers