Manufacturer: American Technical Ceramics
Win Source Part Number: 1020029-600S2R2BT250
Packaging: Reel - TR
Features: High Q, Low Loss, Ultra Low ESR
Voltage Rating: 250V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 2.2pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.89mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1020029-600S2R2BT250XT |
| Product Name | Ceramic Capacitors - 600S2R2BT250XT |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 2.20E-6 microF |
| WVDC | 250 volts |