Cap Ceramic 1.1pF 250V C0G 0.1pF Pad SMD 0603 125C T/R
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 60-600S1R1BT250XT |
| Product Name | Cap Ceramic 1.1pF 250V C0G 0.1pF Pad SMD 0603 125C T/R |
| Configuration / Form Factor | Chip Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -55 C (-67 F) |
| Electrostatic Capacitors | C0G |
| Capacitance Range | 1.10E-6 microF |