Manufacturer: American Technical Ceramics
Win Source Part Number: 769162-600S100FT250X
Series: ATC 600S
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Ultra Low ESR
Package: 0603
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0
Family Name: ATC 600S
Categories: Capacitors
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.035" (0.89mm)
Alternative Parts (Cross-Reference): SQCSVA100FAJ1A; VJ0603D100FCPAJ; CRFC0603N251A100F-T4
Introduction Date: January 16, 2015
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
CAP CER 10PF 250V C0G/NP0 0603
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 769162-600S100FT250XT | 600S100FT250XT |
| Product Name | Ceramic Capacitors - 600S100FT250XT | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |
| WVDC | 250 volts | 250 volts |