American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 600L3R3AT200T

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1329552-600L3R3AT200 T Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Size / Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 3.3 pF Tolerance: ±0.05pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.60mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 600L3R3ATRN,ATC600L3 R3AT200T,600L3R3AT,6 00L3R3AT200T\\4000,1 284-1869-1,1284-1869 -2,600L3R3ATRB,1284- 1869-6,600L3R3AT-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1329552-600L3R3AT200 T Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Size / Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 3.3 pF Tolerance: ±0.05pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.60mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 600L3R3ATRN,ATC600L3 R3AT200T,600L3R3AT,6 00L3R3AT200T\\4000,1 284-1869-1,1284-1869 -2,600L3R3ATRB,1284- 1869-6,600L3R3AT-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329552-600L3R3AT200T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329552-600L3R3AT200T
Capacitors - Ceramic Capacitors 1329552-600L3R3AT200T
Manufacturer: American Technical Ceramics Win Source Part Number: 1329552-600L3R3AT200 T Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Size / Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 3.3 pF Tolerance: ±0.05pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.60mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 600L3R3ATRN,ATC600L3 R3AT200T,600L3R3AT,6 00L3R3AT200T\\4000,1 284-1869-1,1284-1869 -2,600L3R3ATRB,1284- 1869-6,600L3R3AT-ND RoHS Status: ROHS3 Compliant

Manufacturer: American Technical Ceramics
Win Source Part Number: 1329552-600L3R3AT200T
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss, Ultra Low ESR
Size / Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 3.3 pF
Tolerance: ±0.05pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.024" (0.60mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 600L3R3ATRN,ATC600L3R3AT200T,600L3R3AT,600L3R3AT200T\\4000,1284-1869-1,1284-1869-2,600L3R3ATRB,1284-1869-6,600L3R3AT-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 600L3R3AT200T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600L3R3AT200T
Ceramic Capacitors 600L3R3AT200T
CAP CER 3.3PF 200V NP0 0402

CAP CER 3.3PF 200V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1329552-600L3R3AT200T 600L3R3AT200T
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-6 microF 3.30E-6 microF
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details