American Technical Ceramics Corp. Ceramic Capacitors - 600L1R8BT200T 600L1R8BT200T

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1006529-600L1R8BT200 T Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 200V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1.8pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.60mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1006529-600L1R8BT200 T Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 200V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1.8pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.60mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600L1R8BT200T - 1006529-600L1R8BT200T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600L1R8BT200T
1006529-600L1R8BT200T
Ceramic Capacitors - 600L1R8BT200T 1006529-600L1R8BT200T
Manufacturer: American Technical Ceramics Win Source Part Number: 1006529-600L1R8BT200 T Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 200V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 1.8pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.024" (0.60mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 1006529-600L1R8BT200T
Packaging: Reel - TR
Features: High Q, Low Loss, Ultra Low ESR
Voltage Rating: 200V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 1.8pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.024" (0.60mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.040" L x 0.020" W (1.02mm x 0.51mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 200volts 1.8pF NP0 - 60-600L1R8BT200T - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 200volts 1.8pF NP0
60-600L1R8BT200T
Multilayer Ceramic Capacitors MLCC - SMD/SMT 200volts 1.8pF NP0 60-600L1R8BT200T
Multilayer Ceramic Capacitors MLCC - SMD/SMT 200volts 1.8pF NP0

Multilayer Ceramic Capacitors MLCC - SMD/SMT 200volts 1.8pF NP0

Supplier's Site
Ceramic Capacitors - 600L1R8BT200T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600L1R8BT200T
Ceramic Capacitors 600L1R8BT200T
CAP CER 1.8PF 200V C0G/NP0 0402

CAP CER 1.8PF 200V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1006529-600L1R8BT200T 60-600L1R8BT200T 600L1R8BT200T
Product Name Ceramic Capacitors - 600L1R8BT200T Multilayer Ceramic Capacitors MLCC - SMD/SMT 200volts 1.8pF NP0 Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF
WVDC 200 volts 200 volts 200 volts
WVAC 200 volts 200 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details