American Technical Ceramics Corp. Ceramic Capacitors - 600F8R2BT250XT 600F8R2BT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 856816-600F8R2BT250X T Series: ATC 600F Features: 8.2 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: ATC600F8R2BT250XT, 1284-1078-2, 1284-1078-1, 600F8R2BTDRN, 600F8R2BT250XT\\4000 , 600F8R2BTDRB, 600F8R2BT, 1284-1078-6
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 856816-600F8R2BT250X T Series: ATC 600F Features: 8.2 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: ATC600F8R2BT250XT, 1284-1078-2, 1284-1078-1, 600F8R2BTDRN, 600F8R2BT250XT\\4000 , 600F8R2BTDRB, 600F8R2BT, 1284-1078-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600F8R2BT250XT - 856816-600F8R2BT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600F8R2BT250XT
856816-600F8R2BT250XT
Ceramic Capacitors - 600F8R2BT250XT 856816-600F8R2BT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 856816-600F8R2BT250X T Series: ATC 600F Features: 8.2 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: ATC600F8R2BT250XT, 1284-1078-2, 1284-1078-1, 600F8R2BTDRN, 600F8R2BT250XT\\4000 , 600F8R2BTDRB, 600F8R2BT, 1284-1078-6

Manufacturer: American Technical Ceramics
Win Source Part Number: 856816-600F8R2BT250XT
Series: ATC 600F
Features: 8.2 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8532.24.0020
Other Part Number: ATC600F8R2BT250XT, 1284-1078-2, 1284-1078-1, 600F8R2BTDRN, 600F8R2BT250XT\\4000, 600F8R2BTDRB, 600F8R2BT, 1284-1078-6

Buy Now Datasheet
Cap Ceramic 8.2pF 250V C0G 0.1pF Pad SMD 0805 125C T/R - 60-600F8R2BT250XT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 8.2pF 250V C0G 0.1pF Pad SMD 0805 125C T/R
60-600F8R2BT250XT
Cap Ceramic 8.2pF 250V C0G 0.1pF Pad SMD 0805 125C T/R 60-600F8R2BT250XT
Cap Ceramic 8.2pF 250V C0G 0.1pF Pad SMD 0805 125C T/R

Cap Ceramic 8.2pF 250V C0G 0.1pF Pad SMD 0805 125C T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 856816-600F8R2BT250XT 60-600F8R2BT250XT
Product Name Ceramic Capacitors - 600F8R2BT250XT Cap Ceramic 8.2pF 250V C0G 0.1pF Pad SMD 0805 125C T/R
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details