American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 600F680JT250XT

Description
Win Source Part Number: 991903-600F680JT250X T Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 68 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F680JT,1284-1071- 6,1284-1071-2,600F68 0JTDRB,ATC600F680JT2 50XT,1284-1071-1,600 F680JTDRN,600F680JT2 50XT\\4000
Request a Quote Datasheet
Description
Win Source Part Number: 991903-600F680JT250X T Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 68 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F680JT,1284-1071- 6,1284-1071-2,600F68 0JTDRB,ATC600F680JT2 50XT,1284-1071-1,600 F680JTDRN,600F680JT2 50XT\\4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 991903-600F680JT250XT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
991903-600F680JT250XT
Capacitors - Ceramic Capacitors 991903-600F680JT250XT
Win Source Part Number: 991903-600F680JT250X T Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 68 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F680JT,1284-1071- 6,1284-1071-2,600F68 0JTDRB,ATC600F680JT2 50XT,1284-1071-1,600 F680JTDRN,600F680JT2 50XT\\4000

Win Source Part Number: 991903-600F680JT250XT
Category: Capacitors>Ceramic Capacitors
Series: ATC 600F
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Standard Package: 4,000
Capacitance: 68 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
Other Names: 600F680JT,1284-1071-6,1284-1071-2,600F680JTDRB,ATC600F680JT250XT,1284-1071-1,600F680JTDRN,600F680JT250XT\\4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 991903-600F680JT250XT
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details