American Technical Ceramics Corp. Ceramic Capacitors - 600F3R0BT250XT 600F3R0BT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 856815-600F3R0BT250X T Series: ATC 600F Features: 3 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1054-6, 600F3R0BT250XT\\4000 , 600F3R0BTDRB, 1284-1054-1, 1284-1054-2, 600F3R0BT, ATC600F3R0BT250XT, 600F3R0BTDRN
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 856815-600F3R0BT250X T Series: ATC 600F Features: 3 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1054-6, 600F3R0BT250XT\\4000 , 600F3R0BTDRB, 1284-1054-1, 1284-1054-2, 600F3R0BT, ATC600F3R0BT250XT, 600F3R0BTDRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600F3R0BT250XT - 856815-600F3R0BT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600F3R0BT250XT
856815-600F3R0BT250XT
Ceramic Capacitors - 600F3R0BT250XT 856815-600F3R0BT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 856815-600F3R0BT250X T Series: ATC 600F Features: 3 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-1054-6, 600F3R0BT250XT\\4000 , 600F3R0BTDRB, 1284-1054-1, 1284-1054-2, 600F3R0BT, ATC600F3R0BT250XT, 600F3R0BTDRN

Manufacturer: American Technical Ceramics
Win Source Part Number: 856815-600F3R0BT250XT
Series: ATC 600F
Features: 3 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1284-1054-6, 600F3R0BT250XT\\4000, 600F3R0BTDRB, 1284-1054-1, 1284-1054-2, 600F3R0BT, ATC600F3R0BT250XT, 600F3R0BTDRN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 856815-600F3R0BT250XT
Product Name Ceramic Capacitors - 600F3R0BT250XT
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers