American Technical Ceramics Corp. Ceramic Capacitors - 600F2R2BT250XT 600F2R2BT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 769156-600F2R2BT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 2.2pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: ATC 600F Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): 251R15S2R2BV6Z; 0805N2R2B251LT; 251R15S2R2BV6E; 251R15S2R2BV4Z; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 769156-600F2R2BT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 2.2pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: ATC 600F Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): 251R15S2R2BV6Z; 0805N2R2B251LT; 251R15S2R2BV6E; 251R15S2R2BV4Z; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600F2R2BT250XT - 769156-600F2R2BT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600F2R2BT250XT
769156-600F2R2BT250XT
Ceramic Capacitors - 600F2R2BT250XT 769156-600F2R2BT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 769156-600F2R2BT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 2.2pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: ATC 600F Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): 251R15S2R2BV6Z; 0805N2R2B251LT; 251R15S2R2BV6E; 251R15S2R2BV4Z; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 769156-600F2R2BT250XT
Series: ATC 600F
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Ultra Low ESR
Package: 0805
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 2.2pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Family Name: ATC 600F
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.051" (1.30mm)
Alternative Parts (Cross-Reference): 251R15S2R2BV6Z; 0805N2R2B251LT; 251R15S2R2BV6E; 251R15S2R2BV4Z;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 769156-600F2R2BT250XT
Product Name Ceramic Capacitors - 600F2R2BT250XT
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers