Alternative Parts (Cross-Reference): Cross
Manufacturer: American Technical Ceramics
Category: Capacitors Ceramic Capacitors
Series: ATC 600F
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Capacitance: 240 pF
Product Status: Active
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Operating Temperature: -55°C ~ 125°C
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Name | Capacitors Ceramic Capacitors |
| Capacitance Range | 2.40E-4 microF |