American Technical Ceramics Corp. Ceramic Capacitors - 600F200JT250XT 600F200JT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1006517-600F200JT250 XT Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1006517-600F200JT250 XT Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600F200JT250XT - 1006517-600F200JT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600F200JT250XT
1006517-600F200JT250XT
Ceramic Capacitors - 600F200JT250XT 1006517-600F200JT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 1006517-600F200JT250 XT Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 1006517-600F200JT250XT
Packaging: Reel - TR
Features: High Q, Low Loss, Ultra Low ESR
Voltage Rating: 250V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 20pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 600F200JT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600F200JT250XT
Ceramic Capacitors 600F200JT250XT
CAP CER 20PF 250V C0G/NP0 0805

CAP CER 20PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1006517-600F200JT250XT 600F200JT250XT
Product Name Ceramic Capacitors - 600F200JT250XT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.00E-5 microF 2.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers