American Technical Ceramics Corp. Ceramic Capacitors - 600F100FT250XT 600F100FT250XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 764346-600F100FT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 764346-600F100FT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600F100FT250XT - 764346-600F100FT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 600F100FT250XT
764346-600F100FT250XT
Ceramic Capacitors - 600F100FT250XT 764346-600F100FT250XT
Manufacturer: American Technical Ceramics Win Source Part Number: 764346-600F100FT250X T Series: ATC 600F Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: American Technical Ceramics
Win Source Part Number: 764346-600F100FT250XT
Series: ATC 600F
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Ultra Low ESR
Package: 0805
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.051" (1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 600F100FT250XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600F100FT250XT
Ceramic Capacitors 600F100FT250XT
CAP CER 10PF 250V C0G/NP0 0805

CAP CER 10PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 764346-600F100FT250XT 600F100FT250XT
Product Name Ceramic Capacitors - 600F100FT250XT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SVL025MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details