Ceramic Multilayer Capacitor (P90 & NP0) Product overview: 100C272JT300X from American Technical Ceramics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-100C272JT300X can be used for catalog matching and distributor lookup.
Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987079-100C272JT300X
Voltage Rating: 300 V
Length: 5.842 mm
Mounting: SMD (SMT)
Capacitance: 2.7 nF
Tolerance: 5 %
Thickness: 3.683 mm
Width: 6.35 mm
Categories: Ceramic Capacitors
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): C0603C272J5GACTU; C0805C272J3GACTU; C1206C272J5GACTU; 04025C272JAT2A; GRM1885C1H272JA01D; GRM2165C1H272JA01D;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-100C272JT300X | 987079-100C272JT300X |
| Product Name | Capacitor | Ceramic Capacitors - 100C272JT300X |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0027 microF | 0.0027 microF |