American Technical Ceramics Corp. Ceramic Capacitors - 100B8R2CT500XT 100B8R2CT500XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000800-100B8R2CT500 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 500V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.25pF Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000800-100B8R2CT500 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 500V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.25pF Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B8R2CT500XT - 1000800-100B8R2CT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B8R2CT500XT
1000800-100B8R2CT500XT
Ceramic Capacitors - 100B8R2CT500XT 1000800-100B8R2CT500XT
Manufacturer: American Technical Ceramics Win Source Part Number: 1000800-100B8R2CT500 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 500V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.25pF Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: American Technical Ceramics
Win Source Part Number: 1000800-100B8R2CT500XT
Packaging: Reel - TR
Features: High Q, Low Loss, Low ESL
Voltage Rating: 500V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 8.2pF
Tolerance: ±0.25pF
Temperature Coefficient: P90
Thickness (Max): 0.102" (2.59mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1000800-100B8R2CT500XT
Product Name Ceramic Capacitors - 100B8R2CT500XT
Operating Temperature -55 to 175 C (-67 to 347 F)
Capacitance Range 8.20E-6 microF
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details