Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959712-100B4R7CW500X
Termination: SMD/SMT
Length: 2.79 mm
Mounting: SMD (SMT)
Capacitance: 4.7 pF
Height: 2.59 mm
Width: 2.79 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Alternative Parts (Cross-Reference): SQCB7M4R7CAJME; SQCB7M4R7CATME; AQ147M4R3BAJWE; AQ147M5R1BAJWE; GQM22M5C2H5R0CB01L;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 959712-100B4R7CW500XT |
| Product Name | Ceramic Capacitors - 100B4R7CW500XT |
| Electrostatic Capacitors | Ceramic Composition |