Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214269-100B390JT500
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 2.794 mm
Capacitance: 39 pF
Tolerance: 5 %
Thickness: 2.5908 mm
Height: 2.59 mm
Width: 2.794 mm
Categories: Ceramic Capacitors
Case / Package: 1111
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
Max Operating Temperature: 175 °C
Case Code (Metric): 2828
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1214269-100B390JT500XT |
| Product Name | Ceramic Capacitors - 100B390JT500XT |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 3.90E-5 microF |