American Technical Ceramics Corp. Ceramic Capacitors - 100B2R2BT500XT 100B2R2BT500XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 760104-100B2R2BT500X T Series: Porcelain Superchip ATC 100B Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss, Low ESL Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 2.2pF Tolerance: ±0.1pF Temperature Coefficient: P90 Family Name: ATC 100 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts (Cross-Reference): AQ147M2R2BAJME; AQ137M2R2BA1RE; AQ137M2R2BA1WE; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 760104-100B2R2BT500X T Series: Porcelain Superchip ATC 100B Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss, Low ESL Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 2.2pF Tolerance: ±0.1pF Temperature Coefficient: P90 Family Name: ATC 100 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts (Cross-Reference): AQ147M2R2BAJME; AQ137M2R2BA1RE; AQ137M2R2BA1WE; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B2R2BT500XT - 760104-100B2R2BT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B2R2BT500XT
760104-100B2R2BT500XT
Ceramic Capacitors - 100B2R2BT500XT 760104-100B2R2BT500XT
Manufacturer: American Technical Ceramics Win Source Part Number: 760104-100B2R2BT500X T Series: Porcelain Superchip ATC 100B Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss, Low ESL Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 2.2pF Tolerance: ±0.1pF Temperature Coefficient: P90 Family Name: ATC 100 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts (Cross-Reference): AQ147M2R2BAJME; AQ137M2R2BA1RE; AQ137M2R2BA1WE; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: American Technical Ceramics
Win Source Part Number: 760104-100B2R2BT500XT
Series: Porcelain Superchip ATC 100B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C
Features: High Q, Low Loss, Low ESL
Package: 1111 (2828 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 2.2pF
Tolerance: ±0.1pF
Temperature Coefficient: P90
Family Name: ATC 100 B
Categories: Capacitors
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.102" (2.59mm)
Alternative Parts (Cross-Reference): AQ147M2R2BAJME; AQ137M2R2BA1RE; AQ137M2R2BA1WE;
Introduction Date: March 31, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 760104-100B2R2BT500XT
Product Name Ceramic Capacitors - 100B2R2BT500XT
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers