Win Source Part Number: 1314940-100B2R0CW500
Category: Capacitors>Ceramic Capacitors
Series: Porcelain Superchip® ATC 100B
Features: High Q, Low Loss, Low ESL
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Capacitance: 2 pF
Tolerance: ±0.25pF
Voltage - Rated: 500V
Temperature Coefficient: P90
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1314940-100B2R0CW500XT1K |
| Product Name | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |