American Technical Ceramics Corp. Ceramic Capacitors - 100B2R0CW500XT 100B2R0CW500XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021241-100B2R0CW500 XT Termination: SMD/SMT Length: 2.79 mm Mounting: SMD (SMT) Capacitance: 2 pF Height: 2.59 mm Width: 2.79 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): GQM22M5C2H2R0CB01L; GQM22M5C2H2R0BB01L; SQCB7M2R0BAJME; GQM22M5C2H1R8CB01L; SQCB7M2R2CATME; SQCB7M1R8BAJME; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021241-100B2R0CW500 XT Termination: SMD/SMT Length: 2.79 mm Mounting: SMD (SMT) Capacitance: 2 pF Height: 2.59 mm Width: 2.79 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): GQM22M5C2H2R0CB01L; GQM22M5C2H2R0BB01L; SQCB7M2R0BAJME; GQM22M5C2H1R8CB01L; SQCB7M2R2CATME; SQCB7M1R8BAJME; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B2R0CW500XT - 1021241-100B2R0CW500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B2R0CW500XT
1021241-100B2R0CW500XT
Ceramic Capacitors - 100B2R0CW500XT 1021241-100B2R0CW500XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021241-100B2R0CW500 XT Termination: SMD/SMT Length: 2.79 mm Mounting: SMD (SMT) Capacitance: 2 pF Height: 2.59 mm Width: 2.79 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): GQM22M5C2H2R0CB01L; GQM22M5C2H2R0BB01L; SQCB7M2R0BAJME; GQM22M5C2H1R8CB01L; SQCB7M2R2CATME; SQCB7M1R8BAJME; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021241-100B2R0CW500XT
Termination: SMD/SMT
Length: 2.79 mm
Mounting: SMD (SMT)
Capacitance: 2 pF
Height: 2.59 mm
Width: 2.79 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Alternative Parts (Cross-Reference): GQM22M5C2H2R0CB01L; GQM22M5C2H2R0BB01L; SQCB7M2R0BAJME; GQM22M5C2H1R8CB01L; SQCB7M2R2CATME; SQCB7M1R8BAJME;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1021241-100B2R0CW500XT
Product Name Ceramic Capacitors - 100B2R0CW500XT
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers