American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 100B271JW200XT

Description
Win Source Part Number: 1120279-100B271JW200 XT Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100B Features: High Q, Low Loss, Low ESL Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 500 Capacitance: 270 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 100B271JW200XT\\500, ATC100B271JW200XT RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1120279-100B271JW200 XT Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100B Features: High Q, Low Loss, Low ESL Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 500 Capacitance: 270 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 100B271JW200XT\\500, ATC100B271JW200XT RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1120279-100B271JW200XT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1120279-100B271JW200XT
Capacitors - Ceramic Capacitors 1120279-100B271JW200XT
Win Source Part Number: 1120279-100B271JW200 XT Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100B Features: High Q, Low Loss, Low ESL Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 500 Capacitance: 270 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 100B271JW200XT\\500, ATC100B271JW200XT RoHS Status: RoHS non-compliant

Win Source Part Number: 1120279-100B271JW200XT
Category: Capacitors>Ceramic Capacitors
Series: Porcelain Superchip® ATC 100B
Features: High Q, Low Loss, Low ESL
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Standard Package: 500
Capacitance: 270 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: P90
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
Other Names: 100B271JW200XT\\500,ATC100B271JW200XT
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1120279-100B271JW200XT
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details