American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 100B1R2BW500XT1K

Description
Win Source Part Number: 1316133-100B1R2BW500 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100B Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 1.2 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1316133-100B1R2BW500 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100B Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 1.2 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1316133-100B1R2BW500XT1K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1316133-100B1R2BW500XT1K
Capacitors - Ceramic Capacitors 1316133-100B1R2BW500XT1K
Win Source Part Number: 1316133-100B1R2BW500 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100B Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 1.2 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant

Win Source Part Number: 1316133-100B1R2BW500XT1K
Category: Capacitors>Ceramic Capacitors
Series: Porcelain Superchip® ATC 100B
Features: High Q, Low Loss, Low ESL
Package: Tape & Reel
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Capacitance: 1.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: P90
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1316133-100B1R2BW500XT1K
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers