American Technical Ceramics Corp. Ceramic Capacitors - 100B180JW500XT 100B180JW500XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000786-100B180JW500 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 500V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000786-100B180JW500 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 500V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B180JW500XT - 1000786-100B180JW500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B180JW500XT
1000786-100B180JW500XT
Ceramic Capacitors - 100B180JW500XT 1000786-100B180JW500XT
Manufacturer: American Technical Ceramics Win Source Part Number: 1000786-100B180JW500 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 500V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 1000786-100B180JW500XT
Packaging: Reel - TR
Features: High Q, Low Loss, Low ESL
Voltage Rating: 500V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 18pF
Tolerance: ±5%
Temperature Coefficient: P90
Thickness (Max): 0.102" (2.59mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1000786-100B180JW500XT
Product Name Ceramic Capacitors - 100B180JW500XT
Operating Temperature -55 to 175 C (-67 to 347 F)
Capacitance Range 1.80E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details