American Technical Ceramics Corp. Ceramic Capacitors - 100B120JT500XT 100B120JT500XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 760101-100B120JT500X T Series: Porcelain Superchip ATC 100B Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss, Low ESL Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 12pF Tolerance: ±5% Temperature Coefficient: P90 Family Name: ATC 100 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts (Cross-Reference): AQ137M120JA7BE; AQ147M120JAJRE; SQCB7M120JAT1A; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 760101-100B120JT500X T Series: Porcelain Superchip ATC 100B Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss, Low ESL Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 12pF Tolerance: ±5% Temperature Coefficient: P90 Family Name: ATC 100 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts (Cross-Reference): AQ137M120JA7BE; AQ147M120JAJRE; SQCB7M120JAT1A; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B120JT500XT - 760101-100B120JT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B120JT500XT
760101-100B120JT500XT
Ceramic Capacitors - 100B120JT500XT 760101-100B120JT500XT
Manufacturer: American Technical Ceramics Win Source Part Number: 760101-100B120JT500X T Series: Porcelain Superchip ATC 100B Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss, Low ESL Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 12pF Tolerance: ±5% Temperature Coefficient: P90 Family Name: ATC 100 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.102" (2.59mm) Alternative Parts (Cross-Reference): AQ137M120JA7BE; AQ147M120JAJRE; SQCB7M120JAT1A; Introduction Date: March 31, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 760101-100B120JT500XT
Series: Porcelain Superchip ATC 100B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C
Features: High Q, Low Loss, Low ESL
Package: 1111 (2828 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 12pF
Tolerance: ±5%
Temperature Coefficient: P90
Family Name: ATC 100 B
Categories: Capacitors
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.102" (2.59mm)
Alternative Parts (Cross-Reference): AQ137M120JA7BE; AQ147M120JAJRE; SQCB7M120JAT1A;
Introduction Date: March 31, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 760101-100B120JT500XT
Product Name Ceramic Capacitors - 100B120JT500XT
Operating Temperature -55 to 175 C (-67 to 347 F)
Capacitance Range 1.20E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers