American Technical Ceramics Corp. Ceramic Capacitors - 100B120FT500XT1K 100B120FT500XT1K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 853594-100B120FT500X T1K Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-100B120FT500XT1 KCT, 1284-1639-1, 1284-1639-6-ND, 100B120FT500XT\\500, 1284-100B120FT500XT1 KTR, 100B120FT500XT/500, 1284-1639-2-ND, ATC100B120FT500XT, 1284-1639-1-ND, 1284-1639-2, 1284-100B120FT500XT1 KDKR, 100B120FT500XT, 1284-1639-6
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 853594-100B120FT500X T1K Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-100B120FT500XT1 KCT, 1284-1639-1, 1284-1639-6-ND, 100B120FT500XT\\500, 1284-100B120FT500XT1 KTR, 100B120FT500XT/500, 1284-1639-2-ND, ATC100B120FT500XT, 1284-1639-1-ND, 1284-1639-2, 1284-100B120FT500XT1 KDKR, 100B120FT500XT, 1284-1639-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B120FT500XT1K - 853594-100B120FT500XT1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B120FT500XT1K
853594-100B120FT500XT1K
Ceramic Capacitors - 100B120FT500XT1K 853594-100B120FT500XT1K
Manufacturer: American Technical Ceramics Win Source Part Number: 853594-100B120FT500X T1K Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-100B120FT500XT1 KCT, 1284-1639-1, 1284-1639-6-ND, 100B120FT500XT\\500, 1284-100B120FT500XT1 KTR, 100B120FT500XT/500, 1284-1639-2-ND, ATC100B120FT500XT, 1284-1639-1-ND, 1284-1639-2, 1284-100B120FT500XT1 KDKR, 100B120FT500XT, 1284-1639-6

Manufacturer: American Technical Ceramics
Win Source Part Number: 853594-100B120FT500XT1K
Series: Porcelain Superchip® ATC 100B
Operating Temperature Range: -55°C ~ 175°C
Features: ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Package: 1111 (2828 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1284-100B120FT500XT1KCT, 1284-1639-1, 1284-1639-6-ND, 100B120FT500XT\\500, 1284-100B120FT500XT1KTR, 100B120FT500XT/500, 1284-1639-2-ND, ATC100B120FT500XT, 1284-1639-1-ND, 1284-1639-2, 1284-100B120FT500XT1KDKR, 100B120FT500XT, 1284-1639-6

Buy Now Datasheet
Ceramic Capacitors - 100B120FT500XT1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
100B120FT500XT1K
Ceramic Capacitors 100B120FT500XT1K
CAP CER 12PF 500V P90 1111

CAP CER 12PF 500V P90 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 853594-100B120FT500XT1K 100B120FT500XT1K
Product Name Ceramic Capacitors - 100B120FT500XT1K Ceramic Capacitors
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave; Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers