Manufacturer: American Technical Ceramics
Win Source Part Number: 853592-100B100JT500X
Series: Porcelain Superchip® ATC 100B
Operating Temperature Range: -55°C ~ 175°C
Features: ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Package: 1111 (2828 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8532.24.0020
Other Part Number: ATC100B100JT500XT, 1284-100B100JT500XT1
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 853592-100B100JT500XT1K |
| Product Name | Ceramic Capacitors - 100B100JT500XT1K |
| Operating Temperature | -55 to 175 C (-67 to 347 F) |