American Technical Ceramics Corp. Ceramic Capacitors - 100B0R8BT500XT1K 100B0R8BT500XT1K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 904905-100B0R8BT500X T1K Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: 0.8 pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 100B0R8BT500XT, 100B0R8BT500XT-ND, 100B0R8BT500XT\\500, ATC100B0R8BT500XT, 1284-100B0R8BT500XT1 KTR
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 904905-100B0R8BT500X T1K Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: 0.8 pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 100B0R8BT500XT, 100B0R8BT500XT-ND, 100B0R8BT500XT\\500, ATC100B0R8BT500XT, 1284-100B0R8BT500XT1 KTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B0R8BT500XT1K - 904905-100B0R8BT500XT1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B0R8BT500XT1K
904905-100B0R8BT500XT1K
Ceramic Capacitors - 100B0R8BT500XT1K 904905-100B0R8BT500XT1K
Manufacturer: American Technical Ceramics Win Source Part Number: 904905-100B0R8BT500X T1K Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: 0.8 pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 100B0R8BT500XT, 100B0R8BT500XT-ND, 100B0R8BT500XT\\500, ATC100B0R8BT500XT, 1284-100B0R8BT500XT1 KTR

Manufacturer: American Technical Ceramics
Win Source Part Number: 904905-100B0R8BT500XT1K
Series: Porcelain Superchip® ATC 100B
Operating Temperature Range: -55°C ~ 175°C
Features: 0.8 pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Package: 1111 (2828 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8532.24.0020
Other Part Number: 100B0R8BT500XT, 100B0R8BT500XT-ND, 100B0R8BT500XT\\500, ATC100B0R8BT500XT, 1284-100B0R8BT500XT1KTR

Buy Now Datasheet
Ceramic Capacitors - 100B0R8BT500XT1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
100B0R8BT500XT1K
Ceramic Capacitors 100B0R8BT500XT1K
CAP CER 0.8PF 500V P90 1111

CAP CER 0.8PF 500V P90 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 904905-100B0R8BT500XT1K 100B0R8BT500XT1K
Product Name Ceramic Capacitors - 100B0R8BT500XT1K Ceramic Capacitors
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave; Bypass
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M315H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers