American Technical Ceramics Corp. Ceramic Capacitors - 100A8R2BW150XT 100A8R2BW150XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000777-100A8R2BW150 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 150V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.1pF Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000777-100A8R2BW150 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 150V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.1pF Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A8R2BW150XT - 1000777-100A8R2BW150XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100A8R2BW150XT
1000777-100A8R2BW150XT
Ceramic Capacitors - 100A8R2BW150XT 1000777-100A8R2BW150XT
Manufacturer: American Technical Ceramics Win Source Part Number: 1000777-100A8R2BW150 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 150V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.1pF Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 1000777-100A8R2BW150XT
Packaging: Reel - TR
Features: High Q, Low Loss, Low ESL
Voltage Rating: 150V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 8.2pF
Tolerance: ±0.1pF
Temperature Coefficient: P90
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 100A8R2BW150XT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
100A8R2BW150XT
Capacitors - Ceramic Capacitors 100A8R2BW150XT
CAP CER 8.2PF 150V NONSTND

CAP CER 8.2PF 150V NONSTND

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 1000777-100A8R2BW150XT 100A8R2BW150XT
Product Name Ceramic Capacitors - 100A8R2BW150XT Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.20E-6 microF 8.20E-6 microF
WVDC 150 volts 150 volts
WVAC 150 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details