Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151717-100A2R7CW150
Termination: SMD/SMT
Length: 1.4 mm
Capacitance: 2.7 pF
Height: 1.45 mm
Width: 1.4 mm
Categories: Custom Parts
Case / Package: 0505
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 150 V
Max Operating Temperature: 125 °C
Case Code (Metric): 1414
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1151717-100A2R7CW150XT |
| Product Name | Custom Parts - Custom Parts (0 - A) - 100A2R7CW150XT |