American Technical Ceramics Corp. Ceramic Capacitors - 100A2R2BW150XT 100A2R2BW150XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991803-100A2R2BW150X T Termination: SMD/SMT Voltage Rating: 150 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 2.2 pF Thickness: 1.4478 mm Height: 1.45 mm Width: 1.397 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): AQ12EM2R2BAJME; 12102U2R2CAT2A; 12105U2R2CAT2A; C0603C229C5GACTU; C0805C229C5GACTU; GRM1885C1H2R2CA01D; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991803-100A2R2BW150X T Termination: SMD/SMT Voltage Rating: 150 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 2.2 pF Thickness: 1.4478 mm Height: 1.45 mm Width: 1.397 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): AQ12EM2R2BAJME; 12102U2R2CAT2A; 12105U2R2CAT2A; C0603C229C5GACTU; C0805C229C5GACTU; GRM1885C1H2R2CA01D; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A2R2BW150XT - 991803-100A2R2BW150XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100A2R2BW150XT
991803-100A2R2BW150XT
Ceramic Capacitors - 100A2R2BW150XT 991803-100A2R2BW150XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991803-100A2R2BW150X T Termination: SMD/SMT Voltage Rating: 150 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 2.2 pF Thickness: 1.4478 mm Height: 1.45 mm Width: 1.397 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): AQ12EM2R2BAJME; 12102U2R2CAT2A; 12105U2R2CAT2A; C0603C229C5GACTU; C0805C229C5GACTU; GRM1885C1H2R2CA01D; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991803-100A2R2BW150XT
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 1.397 mm
Mounting: SMD (SMT)
Capacitance: 2.2 pF
Thickness: 1.4478 mm
Height: 1.45 mm
Width: 1.397 mm
Categories: Ceramic Capacitors
Case / Package: 1414
Case / Package: 0505
Alternative Parts (Cross-Reference): AQ12EM2R2BAJME; 12102U2R2CAT2A; 12105U2R2CAT2A; C0603C229C5GACTU; C0805C229C5GACTU; GRM1885C1H2R2CA01D;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 150 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 991803-100A2R2BW150XT
Product Name Ceramic Capacitors - 100A2R2BW150XT
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details