American Technical Ceramics Corp. OEM Parts - OEM Parts (0 - 9) - 100A1R5CT150XT 100A1R5CT150XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034728-100A1R5CT150 XT Termination: SMD/SMT Length: 1.4 mm Mounting: SMD (SMT) Capacitance: 1.5 pF Height: 1.45 mm Width: 1.4 mm Categories: OEM Parts(0-9) Case / Package: 1414 Case / Package: 0505 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034728-100A1R5CT150 XT Termination: SMD/SMT Length: 1.4 mm Mounting: SMD (SMT) Capacitance: 1.5 pF Height: 1.45 mm Width: 1.4 mm Categories: OEM Parts(0-9) Case / Package: 1414 Case / Package: 0505 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 100A1R5CT150XT - 1034728-100A1R5CT150XT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 100A1R5CT150XT
1034728-100A1R5CT150XT
OEM Parts - OEM Parts (0 - 9) - 100A1R5CT150XT 1034728-100A1R5CT150XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034728-100A1R5CT150 XT Termination: SMD/SMT Length: 1.4 mm Mounting: SMD (SMT) Capacitance: 1.5 pF Height: 1.45 mm Width: 1.4 mm Categories: OEM Parts(0-9) Case / Package: 1414 Case / Package: 0505 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 150 V

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034728-100A1R5CT150XT
Termination: SMD/SMT
Length: 1.4 mm
Mounting: SMD (SMT)
Capacitance: 1.5 pF
Height: 1.45 mm
Width: 1.4 mm
Categories: OEM Parts(0-9)
Case / Package: 1414
Case / Package: 0505
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 150 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1034728-100A1R5CT150XT
Product Name OEM Parts - OEM Parts (0 - 9) - 100A1R5CT150XT
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details