American Technical Ceramics Corp. Ceramic Capacitors - 100A101JW150XT 100A101JW150XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000766-100A101JW150 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 150V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000766-100A101JW150 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 150V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A101JW150XT - 1000766-100A101JW150XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100A101JW150XT
1000766-100A101JW150XT
Ceramic Capacitors - 100A101JW150XT 1000766-100A101JW150XT
Manufacturer: American Technical Ceramics Win Source Part Number: 1000766-100A101JW150 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 150V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: American Technical Ceramics
Win Source Part Number: 1000766-100A101JW150XT
Packaging: Reel - TR
Features: High Q, Low Loss, Low ESL
Voltage Rating: 150V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±5%
Temperature Coefficient: P90
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 150volts 100pF 5% - 60-100A101JW150XT - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 150volts 100pF 5%
60-100A101JW150XT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 150volts 100pF 5% 60-100A101JW150XT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 150volts 100pF 5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 150volts 100pF 5%

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1000766-100A101JW150XT 60-100A101JW150XT
Product Name Ceramic Capacitors - 100A101JW150XT Multilayer Ceramic Capacitors MLCC - SMD/SMT 150volts 100pF 5%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 150 volts 150 volts
WVAC 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details