American Technical Ceramics Corp. Ceramic Capacitors - 100A101FW150XT 100A101FW150XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 766361-100A101FW150X T Series: Porcelain Superchip ATC 100A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Low ESL Package: 0505 (1313 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±1% Temperature Coefficient: P90 Family Name: ATC 100 A Categories: Capacitors Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Voltage Rating DC: 150V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): AQ12EM101FAJME; AQ12EM101FAJWE; AQ12EM101FATWE; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 766361-100A101FW150X T Series: Porcelain Superchip ATC 100A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Low ESL Package: 0505 (1313 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±1% Temperature Coefficient: P90 Family Name: ATC 100 A Categories: Capacitors Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Voltage Rating DC: 150V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): AQ12EM101FAJME; AQ12EM101FAJWE; AQ12EM101FATWE; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A101FW150XT - 766361-100A101FW150XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100A101FW150XT
766361-100A101FW150XT
Ceramic Capacitors - 100A101FW150XT 766361-100A101FW150XT
Manufacturer: American Technical Ceramics Win Source Part Number: 766361-100A101FW150X T Series: Porcelain Superchip ATC 100A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Low ESL Package: 0505 (1313 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±1% Temperature Coefficient: P90 Family Name: ATC 100 A Categories: Capacitors Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Voltage Rating DC: 150V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): AQ12EM101FAJME; AQ12EM101FAJWE; AQ12EM101FATWE; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: American Technical Ceramics
Win Source Part Number: 766361-100A101FW150XT
Series: Porcelain Superchip ATC 100A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Low ESL
Package: 0505 (1313 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±1%
Temperature Coefficient: P90
Family Name: ATC 100 A
Categories: Capacitors
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
Voltage Rating DC: 150V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): AQ12EM101FAJME; AQ12EM101FAJWE; AQ12EM101FATWE;
Introduction Date: December 10, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 766361-100A101FW150XT
Product Name Ceramic Capacitors - 100A101FW150XT
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers