American Technical Ceramics Corp. Ceramic Capacitors - 100A100JW150XT 100A100JW150XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 760097-100A100JW150X T Series: Porcelain Superchip ATC 100A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Low ESL Package: 0505 (1313 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: P90 Family Name: ATC 100 A Categories: Capacitors Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Voltage Rating DC: 150V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): AQ12EM100JAJWE; AQ12EM100JAJME; AQ12EM100JAJ; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 760097-100A100JW150X T Series: Porcelain Superchip ATC 100A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Low ESL Package: 0505 (1313 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: P90 Family Name: ATC 100 A Categories: Capacitors Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Voltage Rating DC: 150V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): AQ12EM100JAJWE; AQ12EM100JAJME; AQ12EM100JAJ; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A100JW150XT - 760097-100A100JW150XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100A100JW150XT
760097-100A100JW150XT
Ceramic Capacitors - 100A100JW150XT 760097-100A100JW150XT
Manufacturer: American Technical Ceramics Win Source Part Number: 760097-100A100JW150X T Series: Porcelain Superchip ATC 100A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Low ESL Package: 0505 (1313 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: P90 Family Name: ATC 100 A Categories: Capacitors Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Voltage Rating DC: 150V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): AQ12EM100JAJWE; AQ12EM100JAJME; AQ12EM100JAJ; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: American Technical Ceramics
Win Source Part Number: 760097-100A100JW150XT
Series: Porcelain Superchip ATC 100A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Low ESL
Package: 0505 (1313 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±5%
Temperature Coefficient: P90
Family Name: ATC 100 A
Categories: Capacitors
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
Voltage Rating DC: 150V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): AQ12EM100JAJWE; AQ12EM100JAJME; AQ12EM100JAJ;
Introduction Date: December 10, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 760097-100A100JW150XT
Product Name Ceramic Capacitors - 100A100JW150XT
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details