American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 100A0R6BW150XT

Description
Win Source Part Number: 1315875-100A0R6BW150 XT Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100A Features: High Q, Low Loss, Low ESL Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 150V Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315875-100A0R6BW150 XT Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100A Features: High Q, Low Loss, Low ESL Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 150V Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1315875-100A0R6BW150XT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315875-100A0R6BW150XT
Capacitors - Ceramic Capacitors 1315875-100A0R6BW150XT
Win Source Part Number: 1315875-100A0R6BW150 XT Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100A Features: High Q, Low Loss, Low ESL Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 150V Temperature Coefficient: P90 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics RoHS Status: RoHS non-compliant

Win Source Part Number: 1315875-100A0R6BW150XT
Category: Capacitors>Ceramic Capacitors
Series: Porcelain Superchip® ATC 100A
Features: High Q, Low Loss, Low ESL
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Capacitance: 0.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 150V
Temperature Coefficient: P90
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1315875-100A0R6BW150XT
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details