American Sensor Technologies, Inc. - AST Low Differential Pressure Sensor Wet/Wet AST5100 5" H2O DIFF

Description
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.
Datasheet
Description
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Differential Pressure Sensor Wet/Wet - AST5100 5
Mount Olive, NJ, United States
Low Differential Pressure Sensor Wet/Wet
AST5100 5" H2O DIFF
Low Differential Pressure Sensor Wet/Wet AST5100 5" H2O DIFF
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

Datasheet
Low Differential Pressure Sensor Wet/Wet - AST5100 5
Mount Olive, NJ, United States
Low Differential Pressure Sensor Wet/Wet
AST5100 5" H2O DIFF
Low Differential Pressure Sensor Wet/Wet AST5100 5" H2O DIFF
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors Pressure Sensors
Product Number AST5100 5" H2O DIFF AST5100 5" H2O DIFF
Product Name Low Differential Pressure Sensor Wet/Wet Low Differential Pressure Sensor Wet/Wet
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology Mechanical Deflection Mechanical Deflection
Measurement Type Differential; Gauge; Compound (optional feature); Negative Pressure (optional feature) Differential; Gauge; Compound (optional feature); Negative Pressure (optional feature)
Media Liquid; Gas Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P8AP/10bar - 1-P8AP/10B-001 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure Sensors - 2547395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP276A1201 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details