American Sensor Technologies, Inc. - AST Low Differential Pressure Sensor Wet/Wet AST5100 20" H2O DIFF

Description
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.
Datasheet
Description
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Differential Pressure Sensor Wet/Wet - AST5100 20
Mount Olive, NJ, United States
Low Differential Pressure Sensor Wet/Wet
AST5100 20" H2O DIFF
Low Differential Pressure Sensor Wet/Wet AST5100 20" H2O DIFF
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

Datasheet
Low Differential Pressure Sensor Wet/Wet - AST5100 20
Mount Olive, NJ, United States
Low Differential Pressure Sensor Wet/Wet
AST5100 20" H2O DIFF
Low Differential Pressure Sensor Wet/Wet AST5100 20" H2O DIFF
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors Pressure Sensors
Product Number AST5100 20" H2O DIFF AST5100 20" H2O DIFF
Product Name Low Differential Pressure Sensor Wet/Wet Low Differential Pressure Sensor Wet/Wet
Device Category Sensor; Sensor or Transducer Sensor
Sensor Technology Mechanical Deflection Mechanical Deflection
Measurement Type Differential; Gauge; Compound (optional feature); Negative Pressure (optional feature) Differential; Gauge; Compound (optional feature); Negative Pressure (optional feature)
Media Liquid; Gas Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6040873-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP276D1505 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers