American Sensor Technologies, Inc. - AST Low Differential Pressure Sensor Wet/Wet AST5100 15 PSI DIFF

Description
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.
Datasheet
Description
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Differential Pressure Sensor Wet/Wet - AST5100 15 PSI DIFF - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Low Differential Pressure Sensor Wet/Wet
AST5100 15 PSI DIFF
Low Differential Pressure Sensor Wet/Wet AST5100 15 PSI DIFF
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

Datasheet
Low Differential Pressure Sensor Wet/Wet - AST5100 15 PSI DIFF - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Low Differential Pressure Sensor Wet/Wet
AST5100 15 PSI DIFF
Low Differential Pressure Sensor Wet/Wet AST5100 15 PSI DIFF
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors Pressure Sensors
Product Number AST5100 15 PSI DIFF AST5100 15 PSI DIFF
Product Name Low Differential Pressure Sensor Wet/Wet Low Differential Pressure Sensor Wet/Wet
Device Category Sensor; Sensor or Transducer Sensor
Sensor Technology Mechanical Deflection Mechanical Deflection
Measurement Type Differential; Gauge; Compound (optional feature); Negative Pressure (optional feature) Differential; Gauge; Compound (optional feature); Negative Pressure (optional feature)
Media Liquid; Gas Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6058992-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
E8Y-L Pressure Display - E8Y-L5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details