American Sensor Technologies, Inc. - AST Low Differential Pressure Sensor Wet/Wet AST5100 10" H2O DIFF

Description
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.
Datasheet
Description
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Differential Pressure Sensor Wet/Wet - AST5100 10
Mount Olive, NJ, United States
Low Differential Pressure Sensor Wet/Wet
AST5100 10" H2O DIFF
Low Differential Pressure Sensor Wet/Wet AST5100 10" H2O DIFF
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

Datasheet
Low Differential Pressure Sensor Wet/Wet - AST5100 10
Mount Olive, NJ, United States
Low Differential Pressure Sensor Wet/Wet
AST5100 10" H2O DIFF
Low Differential Pressure Sensor Wet/Wet AST5100 10" H2O DIFF
The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice, differential across a filter, tank level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.

Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors Pressure Sensors
Product Number AST5100 10" H2O DIFF AST5100 10" H2O DIFF
Product Name Low Differential Pressure Sensor Wet/Wet Low Differential Pressure Sensor Wet/Wet
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology Mechanical Deflection Mechanical Deflection
Measurement Type Differential; Gauge; Compound (optional feature); Negative Pressure (optional feature) Differential; Gauge; Compound (optional feature); Negative Pressure (optional feature)
Media Liquid; Gas Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204275-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
Pressure Sensors - 2852203 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Liquid; Gas; Liquid, Gas
View Details