American Sensor Technologies, Inc. - AST Semiconductor Pressure Transmitter AST4900 500 PSI

Description
The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece design also promotes high cyclical life, high shock and vibration capability and will maintain long-term stability, even in extreme conditions.
Datasheet
Description
The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece design also promotes high cyclical life, high shock and vibration capability and will maintain long-term stability, even in extreme conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Pressure Transmitter - AST4900 500 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Semiconductor Pressure Transmitter
AST4900 500 PSI
Semiconductor Pressure Transmitter AST4900 500 PSI
The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece design also promotes high cyclical life, high shock and vibration capability and will maintain long-term stability, even in extreme conditions.

The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This one-piece design also promotes high cyclical life, high shock and vibration capability and will maintain long-term stability, even in extreme conditions.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Transmitters
Product Number AST4900 500 PSI
Product Name Semiconductor Pressure Transmitter
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Pressure Measurement Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas; Handles Hazardous Materials
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTE-V1R-S6-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Gauge pressure transmitter for diaphragm seal - FKP--F - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Gauge Pressure Transmitter - Model 266HRH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Sealed
View Details