With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings.
With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings.
| American Sensor Technologies, Inc. - AST | American Sensor Technologies, Inc. - AST | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | AST4800 500 PSI | AST4800 500 PSI |
| Product Name | Miniature Pressure Sensor 0.7" Diameter | Miniature Pressure Sensor 0.7" Diameter |
| Device Category | Sensor or Transducer | Sensor or Transducer |
| Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
| Measurement Type | Gauge; Compound (optional feature); Sealed (optional feature) | Gauge; Compound (optional feature); Sealed (optional feature) |
| Media | Liquid; Handles Hazardous Materials | Liquid; Handles Hazardous Materials |
| Signal Output | Analog Current; Frequency (optional feature) | Analog Current; Frequency (optional feature) |