American Sensor Technologies, Inc. - AST Low Pressure Transducer AST47LP 15 PSI

Description
The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals.
Datasheet
Description
The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Transducer - AST47LP 15 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Low Pressure Transducer
AST47LP 15 PSI
Low Pressure Transducer AST47LP 15 PSI
The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals.

The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Transmitters
Product Number AST47LP 15 PSI
Product Name Low Pressure Transducer
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Pressure Measurement Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas; Handles Hazardous Materials
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Gauge Pressure Transmitter - Model 261GN - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details
Pressure sensors & Load sensors - Pressure transmitters - 990M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 36.26 psi (0.0026 to 25.52 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details