The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals.
| American Sensor Technologies, Inc. - AST | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | AST47LP 10 PSI |
| Product Name | Low Pressure Transducer |
| Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |
| Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
| Pressure Measurement | Gauge; Compound (optional feature); Sealed (optional feature) |
| Media | Liquid; Gas; Handles Hazardous Materials |
| Features | Temperature Compensated |