The AST4700 is a competitively priced, high quality stainless steel media isolated pressure sensor intended for the use of measurement of liquids and gases. Utilizing Krystal Bond Technology, the AST4700 offers a one piece stainless steel sensing element free of welds, internal o-rings, and oil fill. This translates into rugged construction, high cycle life, wide range of media compatibility, along with all of the benefits of MEMs technology. The AST4700 can be packaged with a variety of process connections including NPT, SAE(UNF), and BSP. Voltage, current and frequency output signals are all standard choices when selecting an AST4700. Electrical connection options include cable, Hirschmann, and Bendix.
| American Sensor Technologies, Inc. - AST | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | AST4700 15 PSIG |
| Product Name | Multiple Option Pressure Transducer |
| Device Category | Sensor or Transducer |
| Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
| Measurement Type | Compound (optional feature); Sealed |
| Media | Liquid; Gas; Handles Hazardous Materials |
| Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |